JSA - JIS Z 2324-1

Non-destructive testing — Automatic inspection system for inner diameter surface of machining holes — Part 1: Standard test blocks

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 August 2018
Status: active
Page Count: 17
ICS Code (Non-destructive testing): 19.100
scope:

This Japanese Industrial Standard specifies the requirements for the standard test blocks that are used for inspection and calibration of systems mainly used for the automatic inspection of flaws on inner diameter surface of machining holes used in automobile and industrial machine components (hereafter referred to as the standard test blocks).

NOTE Standard test blocks are also called master works, master pieces or masters.

Document History

JIS Z 2324-1
August 20, 2018
Non-destructive testing — Automatic inspection system for inner diameter surface of machining holes — Part 1: Standard test blocks
This Japanese Industrial Standard specifies the requirements for the standard test blocks that are used for inspection and calibration of systems mainly used for the automatic inspection of flaws on...

References

Advertisement