GMW18310
Low MDI Urethane Acoustic Foam, Mixture
| Organization: | GMW |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 5 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification describes the requirements of a two (2) component, rigid polyurethane foam material used as an acoustic baffle in enclosed areas such as A pillar, B pillar, and C pillar and engine compartment structures. It must be capable of bonding to e-coated metal, be non-wicking and be compatible with all manufacturing processes. This material has an approximate volumetric expansion of 4500%.
Material Description and Identification.
This material is a two (2) component foam comprised of a 2:1 mixture (by volume) of polymeric Methylene Diphenyl Diisocyante (MDI) blend (GM Part Number 9986620) and a polyol blend (GM Part Number 9986621).The reacted foam mixture is identified as GM Part number 9986622 and GMW18310.
Symbols.
Not applicable.
Applicability.
Typical applications include acoustic baffles in A pillar, B pillar, and C pillar, and other enclosed areas.
Remarks.
Not applicable.
Document History