CEN - EN 13215

Condensing units for refrigeration - Rating conditions, tolerances and presentation of manufacturer's performance data

active, Most Current
Organization: CEN
Publication Date: 1 November 2016
Status: active
Page Count: 24
ICS Code (Refrigerating technology): 27.200
scope:

This European Standard specifies the rating conditions, tolerances and presentation of manufacturer's performance data for condensing units for refrigeration with compressors of the positive-displacement type. These include single stage compressors and single and two stage compressors having an integrated means of fluid sub cooling. This is required so that a comparison of different condensing units can be made. The data relate to the refrigerating capacity and power absorbed and include requirements for part-load performance where applicable.

Document History

EN 13215
November 1, 2016
Condensing units for refrigeration - Rating conditions, tolerances and presentation of manufacturer's performance data
This European Standard specifies the rating conditions, tolerances and presentation of manufacturer's performance data for condensing units for refrigeration with compressors of the...
November 1, 2016
Condensing units for refrigeration - Rating conditions, tolerances and presentation of manufacturer's performance data
This European Standard specifies the rating conditions, tolerances and presentation of manufacturer's performance data for condensing units for refrigeration with compressors of the...
March 1, 2000
Condensing Units for Refrigeration - Rating Conditions, Tolerances and Presentation of Manufacturer´s Performance Data
A description is not available for this item.

References

Advertisement