ASTM International - ASTM F2520-05(2012)

Standard Specification for Reach-in Refrigerators, Freezers, Combination Refrigerator/Freezers, and Thaw Cabinets

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 6
ICS Code (Commercial refrigerating appliances): 97.130.20
scope:

1.1 This specification covers the basic design and function of temperature regulated, continuous duty commercial, and marine refrigerators, freezers, combination refrigerator/freezers and thaw cabinets. The equipment will be stationary and of a vertical or horizontal type.

1.2 Equipment covered under this specification may contain a substance (or be manufactured with a substance) that harms public health and environment by destroying ozone in the upper atmosphere. This specification does not purport to address environmental regulations. It is the responsibility of the user of this specification to comply with environmental regulations.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the material, design, and construction requirements for reach-in refrigerators, freezers, combination refrigerator/freezers, and thaw cabinets that are stationary... View More

Document History

August 15, 2020
Standard Specification for Reach-in Refrigerators, Freezers, Combination Refrigerator/Freezers, and Thaw Cabinets
1.1 This specification covers the basic design and function of temperature regulated, continuous duty commercial, and marine refrigerators, freezers, combination refrigerator/freezers and thaw...
ASTM F2520-05(2012)
May 1, 2012
Standard Specification for Reach-in Refrigerators, Freezers, Combination Refrigerator/Freezers, and Thaw Cabinets
This specification covers the material, design, and construction requirements for reach-in refrigerators, freezers, combination refrigerator/freezers, and thaw cabinets that are stationary and of a...
September 1, 2005
Standard Specification for Reach-in Refrigerators, Freezers, Combination Refrigerator/Freezers, and Thaw Cabinets
This specification covers the material, design, and construction requirements for reach-in refrigerators, freezers, combination refrigerator/freezers, and thaw cabinets that are stationary and of a...
Advertisement