CSA C22.2 NO 128
Vending machines
| Organization: | CSA |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 96 |
| ICS Code (Electrical equipment for working in special conditions in general): | 29.260.01 |
| ICS Code (Refrigerating technology): | 27.200 |
scope:
This Standard applies to self-contained vending machines designed to be installed and used in commercial applications in nonhazardous locations in accordance with the Rules of the Canadian Electrical Code, Part I.
This Standard applies to both refrigerated and non-refrigerated vending machines rated 250 V or less, single-phase.
This Standard applies to vending machines designed for indoor or outdoor use.
This Standard also applies to self-contained coin, currency, or credit mechanisms, rated at not more than 250 V, single-phase, intended to be factory- or field-installed in vending machines.
The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History