CSA C22.2 NO 61010-2-033

Safety requirements for electrical equipment for measurement, control and laboratory use — Part 2-033: Particular requirements for hand-held multimeters for domestic and professional use, capable of measuring mains voltage

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 112
ICS Code (Electrical and electronic testing): 19.080
ICS Code (Chemical laboratories. Laboratory equipment): 71.040.10
scope:

Equipment included in scope

This part of IEC 61010 specifies safety requirements for hand-held multimeters for domestic and professional use, capable of measuring MAINS.

Hand-held multimeters are multi-range multifunction measuring instruments intended to measure voltage and other electrical quantities such as resistance or current. Their primary purpose is to measure voltage on a live MAINS. They are suitable to be supported by one hand during NORMAL USE.

Equipment excluded from scope

aa) IEC 61557-1 to IEC 61557-12, Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures

HAND-HELD EQUIPMENT such as oscilloscopes, wattmeters, process control multimeters not RATED for measuring voltage on a live MAINS, clamp multimeters and communications test sets are not within the scope of this document.

Aspects included in scope

Requirements for protection against HAZARDS resulting from NORMAL USE and REASONABLY FORESEEABLE MISUSE of measuring circuits are given in Clause 101.

Requirements for reliance on the displayed value are given in Clause 102.

Document History

CSA C22.2 NO 61010-2-033
January 1, 2020
Safety requirements for electrical equipment for measurement, control and laboratory use — Part 2-033: Particular requirements for hand-held multimeters for domestic and professional use, capable of measuring mains voltage
Equipment included in scope This part of IEC 61010 specifies safety requirements for hand-held multimeters for domestic and professional use, capable of measuring MAINS. Hand-held multimeters are...
Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 2-033: Particular requirements for HAND-HELD MULTIMETERS and other METERS, for domestic and professional use, capable of measuring MAINS voltage
Equipment included in scope This part of IEC 61010 specifies safety requirements for METERS. The METERS that have a primary purpose of measuring voltage on a live MAINS CIRCUIT are within the scope...
January 1, 2014
Safety requirements for electrical equipment for measurement, control, and laboratory use — Part 2-033: Particular requirements for HAND-HELD MULTIMETERS and other METERS, for domestic and professional use, capable of measuring MAINS voltage
Equipment included in scope This part of IEC 61010 specifies safety requirements for METERS. The METERS that have a primary purpose of measuring voltage on a live MAINS CIRCUIT are within the scope...

References

Advertisement