DS/ISO 20475
Gas cylinders – Cylinder bundles – Periodic inspection and testing
| Organization: | DS |
| Publication Date: | 1 September 2020 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
ISO 20475:2018 specifies the requirements for the periodic inspection and testing of cylinder bundles containing compressed, liquefied and dissolved gas. NOTE - Additional requirements for acetylene cylinder bundles are provided in Annex A. ISO 20475:2018 also establishes general principles for the maintenance of cylinder bundles. ISO 20475:2018 is not applicable to acetylene bundles with solvent-free acetylene cylinders. ISO 20475:2018 excludes the requirements for cylinder bundles when they are a part of a battery vehicle. For some specific applications, e.g. offshore, additional requirements can apply.
Document History