DS/ISO 13728
Ships and marine technology – Ship's mooring and towing fittings – Panama chocks
| Organization: | DS |
| Publication Date: | 31 August 2020 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Deck equipment and installations): | 47.020.50 |
scope:
This document specifies the types, nominal sizes, dimensions and materials, as well as construction, manufacturing and marking requirements, for Panama chocks installed to lead the mooring and towing rope of a ship. It is intended for ships passing through the Panama Canal, which are normally assisted through the locks by locomotives using steel towing wires and/or by tug boats. These chocks meet normal mooring requirements and Panama Canal requirements; they are suitable for mooring vessels inside the Panama Canal locks. NOTE - The Panama chocks (SWL of 90 tons) for the Panamax Plus and Neopanamax vessels can be replaced by closed chocks (see ISO 13729).
Document History