DS/ISO 23116

Ships and marine technology – Ship’s mooring and towing fittings – Seats for Panama chocks

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 August 2020
Status: active
Page Count: 22
ICS Code (Deck equipment and installations): 47.020.50
scope:

This document specifies the types, nominal sizes, dimensions and materials, as well as construction, manufacturing and marking requirements, for the seats for Panama chocks installed to lead the mooring and towing rope of a ship. It is applicable to ships passing through the Panama Canal, which are normally assisted by locomotives using steel towing wires and/or by tug boats. These seats for chocks meet normal mooring requirements and Panama Canal requirements. NOTE - The seat for Panama chocks (SWL of 90 tons) for Panamax Plus and Neopanamax vessels can be replaced by seats for closed chocks (see ISO 23113).

Document History

DS/ISO 23116
August 31, 2020
Ships and marine technology – Ship’s mooring and towing fittings – Seats for Panama chocks
This document specifies the types, nominal sizes, dimensions and materials, as well as construction, manufacturing and marking requirements, for the seats for Panama chocks installed to lead the...
Ships and marine technology -- Ship’s mooring and towing fittings -- Seats for Panama chocks
This document specifies the design, size and technical requirements for the seats for Panama chocks suitable for installation on ships passing through the Panama Canal which are normally assisted by...
Advertisement