CENELEC - EN IEC 63252

Energy consumption of vending machines

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2020
Status: active
Page Count: 30
ICS Code (Commercial refrigerating appliances): 97.130.20
ICS Code (Energy efficiency. Energy conservation in general): 27.015
scope:

This document defines methods for the measurement of energy consumption of vending machines, whether or not fitted with refrigerating appliances.

The following types of vending machine are excluded from this document:

- drink machines dispensing hot and/or cold drinks into cups;

- machines with a food-heating function;

- vending machines operating at temperatures below 0 °C; or

- any machine including one or more of these compartments.

For verification purposes, it is essential to apply all of the tests specified to a single unit. The tests can also be made individually for the study of a particular characteristic.

This document does not deal with any characteristics of machine design other than energy consumption.

Document History

September 1, 2022
Energy consumption of vending machines
A description is not available for this item.
EN IEC 63252
September 1, 2020
Energy consumption of vending machines
This document defines methods for the measurement of energy consumption of vending machines, whether or not fitted with refrigerating appliances. The following types of vending machine are excluded...

References

Advertisement