NEMA - ANSI/NEMA C29.19

Composite Insulators — Station Post Type

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2020
Status: active
Page Count: 23
scope:

This Standard covers distribution and transmission class composite station post insulators that are made of a fiberglass-reinforced resin rod core, polymer material weathersheds, and metal end fittings. The insulators are intended for use in outdoor substation applications. Mechanical and electrical performance levels specified herein are requirements for new insulators.

Document History

ANSI/NEMA C29.19
January 1, 2020
Composite Insulators — Station Post Type
This Standard covers distribution and transmission class composite station post insulators that are made of a fiberglass-reinforced resin rod core, polymer material weathersheds, and metal end...

References

Advertisement