CEN - EN 16157-5
Intelligent transport systems - DATEX II data exchange specifications for traffic management and information - Part 5: Measured and elaborated data publications
| Organization: | CEN |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 90 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document is the fifth part of the DATEX II European Standard which deals with the publication sub-models within the DATEX II model that support the exchange of measured and elaborated information.
These publications are intended to support the exchange of informational content from the organization having the measured data and creating elaborated data to other organisations providing ITS services or onward information exchange. It also includes the exchange of static information about measurement sites.
This is specified in three sub-models, a DATEX II Measurement Site Table Publication sub-model, a DATEX II Measured Data Publication sub-model and a DATEX II Elaborated Data Publication sub-model.
Document History