CEN - EN 14960-3
Inflatable play equipment - Part 3: Additional safety requirements and test methods for snappies
| Organization: | CEN |
| Publication Date: | 1 September 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Equipment for children): | 97.190 |
| ICS Code (Toys): | 97.200.50 |
scope:
This part of EN 14960 is applicable to inflatable play equipment intended for use by children fourteen years and under, both individually and collectively.
This part of EN 14960 specifies additional safety requirements for snappies for which the primary activities are climbing and sliding. It sets measures to address risks and also to minimize accidents to users for those involved in the design, manufacture and supply of inflatable play equipment. It specifies information to be supplied with the equipment. The requirements have been laid down bearing in mind the risk factor based on available data.
This part of the EN 14960 specifies requirements to protect a child from hazards that he or she might be unable to foresee when using the equipment as intended, or in a manner that can be reasonably anticipated.
Document History