DSF/PREN 3662-001

Aerospace series – Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A – Part 001: Technical specification

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 23
scope:

This document specifies the three-pole temperature compensated circuit breakers with signal contacts, polarized or not, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes specific environmental, electrical and mechanical characteristics and the stringency of tests to be applied according to test methods of EN 3841-100. These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282 (all categories).

Document History

September 7, 2006
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 20 A to 50 A - Part 001: Technical specification
This standard specifies the three-pole temperature compensated circuit breakers with signal contacts, polarized or not, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes...
DSF/PREN 3662-001
Aerospace series – Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A – Part 001: Technical specification
This document specifies the three-pole temperature compensated circuit breakers with signal contacts, polarized or not, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes...
Aerospace series – Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A – Part 001: Technical specification
This document specifies the three-pole temperature compensated circuit breakers with signal contacts, polarized or not, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes...
Advertisement