DS/ISO 12402-5

Personal flotation devices – Part 5: Buoyancy aids (level 50) – Safety requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 September 2020
Status: active
Page Count: 32
ICS Code (Lifejackets, buoyancy aids and flotation devices): 13.340.70
scope:

This document specifies the safety requirements for buoyancy aids, performance level 50. It is applicable to buoyancy aids for adults and children with a body mass greater than 25 kg only, used in sheltered waters. Buoyancy aids require active participation by the user where help and rescue are close at hand. One-piece and two-piece inherently buoyant floatation suit PFDs are deemed to qualify as special application devices according to ISO 12402-6:2020.

Document History

DS/ISO 12402-5
September 7, 2020
Personal flotation devices – Part 5: Buoyancy aids (level 50) – Safety requirements
This document specifies the safety requirements for buoyancy aids, performance level 50. It is applicable to buoyancy aids for adults and children with a body mass greater than 25 kg only, used in...
Advertisement