DSF/FPRCEN/TS 15427-1-3

Railway applications – Wheel/Rail friction management – Part 1-3: Equipment and Application – Adhesion materials

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 23
ICS Code (Materials and components for railway engineering): 45.040
scope:

This document is limited to specifying the requirements when applying adhesion material to the interface between the wheel tread and the crown of the rail, and includes both trainborne and trackside solutions. This standard only covers the equipment and application of adhesion material to the active interface. This document defines: - the characteristics that systems of adhesion materials of the wheel/rail interface shall achieve, together with applicable inspection and test methods to be carried out for verification; - all relevant terminology which is specific to the adhesion materials of the wheel/rail interface. This document only applies to the mainline railway. NOTE 1 - This document can also be used for other railways, e.g urban rail. NOTE 2 - Although technologies used to influence the wheel/ rail interface, other than the application of a material, are out of scope of this document, it can be used as guidance.

Document History

March 9, 2021
Railway applications – Wheel/Rail friction management – Part 1-3: Equipment and Application – Adhesion materials
This document is limited to specifying the requirements when applying adhesion material to the interface between the wheel tread and the crown of the rail, and includes both trainborne and trackside...
Railway applications – Wheel/Rail Friction Management – Part 1-3: Equipment and Application – Adhesion Materials
This document is limited to specifying the requirements when applying adhesion material to the interface between the wheel tread and the crown of the rail and includes both trainborne and trackside...
DSF/FPRCEN/TS 15427-1-3
Railway applications – Wheel/Rail friction management – Part 1-3: Equipment and Application – Adhesion materials
This document is limited to specifying the requirements when applying adhesion material to the interface between the wheel tread and the crown of the rail, and includes both trainborne and trackside...
Advertisement