JEDEC JESD 79-5

DDR5 SDRAM

active, Most Current
Buy Now
Organization: JEDEC
Publication Date: 1 July 2020
Status: active
Page Count: 496
scope:

This document defines the DDR5 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Standard is to define the minimum set of requirements for JEDEC compliant 8Gb through 32Gb for x4, x8, and x16 DDR5 SDRAM devices. This standard was created based on the DDR4 standards (JESD79-4) and some aspects of the DDR, DDR2, DDR3 & LPDDR4 standards (JESD79, JESD79-2, JESD79-3 & JESD209-4).

JM7 Verbal Forms and Terms

JEDEC publication JM7 provides examples and directives for the use of verbal forms (e.g., 'shall' compared with 'should' and 'may' compared with 'can').'

This specification adheres to the verbal forms defined in JM7.01 July 2010 revision.

Significance of light grey Text in this Document

All light grey text is defined as something that should be considered TBD. The content may be accurate or the same as previous technologies but has not yet been reviewed or determined to be the working assumption.

Document History

September 1, 2022
DDR5 SDRAM
This standard defines the DDR5 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Standard is to define...
October 1, 2021
DDR5 SDRAM
This document defines the DDR5 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Standard is to define...
JEDEC JESD 79-5
July 1, 2020
DDR5 SDRAM
This document defines the DDR5 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Standard is to define...
Advertisement