ASTM International - ASTM D1356-20a
Standard Terminology Relating to Sampling and Analysis of Atmospheres
| Organization: | ASTM International |
| Publication Date: | 1 September 2020 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Environment. Health protection. Safety (Vocabularies)): | 01.040.13 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
scope:
1.1 This terminology is a collective vocabulary relating to sampling and analysis of atmospheres. As a convenience to general interest, it contains most of the standard terms, definitions, and nomenclature under the jurisdiction of Committee D22.
1.2 Many of the entries in this terminology are copied (with attribution) from the standards of origin referenced in Section 2. The standards of origin are noted in bold type at the right margin of the applicable definition.
1.3 Certain terms in the common language that comprise multiple concepts are included herein with the definition specific to standards and practices of Committee D22.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.