ASTM International - ASTM D7022-13e2
Standard Terminology Relating to Apparel (Withdrawn 2022)
| Organization: | ASTM International |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Clothing industry (Vocabularies)): | 01.040.61 |
| ICS Code (Clothes): | 61.020 |
scope:
1.1 This standard is the compilation of all terminology developed by Subcommittee D13.61 on Apparel.
1.2 This terminology is unique to the Apparel industry. Meanings of the same terms used outside the industry can be found in other compilations or in dictionaries of general usage.
1.3 In addition to being a specialized dictionary, D7022 is also useful for managing the Subcommittee's terminology.
1.4 Terms listed are under the jurisdiction of Subcommittee D13.61.
1.5 For definitions of other textile terms see Terminology D123.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.