ASTM International - ASTM F2720/F2720M

Standard Specification for Glass Fiber Reinforced Polyethylene (PE-GF) Spiral Wound Large Diameter Pipe (Withdrawn 2016)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2016
Status: inactive
Page Count: 1

Document History

September 1, 2020
Standard Specification for Glass Fiber Reinforced Polyethylene (PE-GF) Spiral Wound Large Diameter Pipe
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, joining systems, and marking for large diameter, 12 in. [300 mm] and larger, inside diameter...
ASTM F2720/F2720M
August 1, 2016
Standard Specification for Glass Fiber Reinforced Polyethylene (PE-GF) Spiral Wound Large Diameter Pipe (Withdrawn 2016)
A description is not available for this item.
December 1, 2009
Standard Specification for Glass Fiber Reinforced Polyethylene (PE-GF) Spiral Wound Large Diameter Pipe (Withdrawn 2016)
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, joining systems, and marking for large diameter, 12 in. [300 mm] and larger, inside diameter...
September 1, 2008
Standard Specification for Glass Fiber Reinforced Polyethylene (PE-GF) Spiral Wound Large Diameter Pipe
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, joining systems, and marking for large diameter, 12 in. [300 mm] and larger, inside diameter...
Advertisement