ASTM International - ASTM G193-20a

Standard Terminology and Acronyms Relating to Corrosion

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2020
Status: inactive
Page Count: 24
ICS Code (Metallurgy (Vocabularies)): 01.040.77
ICS Code (Corrosion of metals): 77.060
scope:

1.1 This terminology and acronyms standard covers and defines commonly used terms and acronyms in the field of corrosion. Related terms may be found in Terminologies D16, D4538, G40, or other ASTM terminology standards.

1.2 This terminology and acronyms standard is a result of an agreement between NACE International and ASTM International Committee G01 on Corrosion of Metals and may not reflect the opinions of other ASTM committees.

1.3 In this terminology and acronyms standard, brackets are used for directives that follow a definition and are obviously not part of it, such as, "[see XXX]" and "[also known as XXX]." Brackets can also indicate the field of application or context of the definition or acronym.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Advertisement