ISO 20176

Road vehicles — H-point machine (HPM-II) — Specifications and procedure for H-point determination

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2020
Status: active
Page Count: 76
ICS Code (Road vehicles in general): 43.020
scope:

This document provides the specifications and procedures for using the H-point machine (HPM)1) to audit vehicle seating positions. The HPM is a physical tool used to establish key reference points and measurements in a vehicle. The H-point design tool (HPD) is a simplified computer-aided design (CAD)2) version of the HPM, which can be used in conjunction with the HPM to take the optional measurements specified in this document, or used independently during product design.

These H-point devices provide a method for reliable layout and measurement of occupant seating compartments or seats. This document specifies the procedures for installing the H-point machine (HPM) and using the HPM to audit (verify) key reference points and measurements in a vehicle.

The devices are intended for application at designated seating positions. They are not to be construed as tools that measure or indicate occupant capabilities or comfort. They are not intended for use in defining or assessing temporary seating, such as folding jump seats.

Document History

ISO 20176
September 1, 2020
Road vehicles — H-point machine (HPM-II) — Specifications and procedure for H-point determination
This document provides the specifications and procedures for using the H-point machine (HPM)1) to audit vehicle seating positions. The HPM is a physical tool used to establish key reference points...
March 15, 2011
Road vehicles — H-point machine (HPM-II) — Specifications and procedure for H-point determination
This International Standard provides the specifications and procedures for using the H-point machine (HPM)1) to audit vehicle seating positions. The HPM is a physical tool used to establish key...
April 1, 2006
Road vehicles - H-point machine (HPM II) - Specifications and procedure for H-point determination
A description is not available for this item.

References

Advertisement