DSF/PREN IEC 60794-1-403

Optical Fibre Cables – Basic optical cable test procedures – Part 403: Electrical test methods – Electrical continuity test of cable metallic elements, Method H3

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 9
scope:

The electrical continuity test is to verify that cable metallic elements are electrically continuous throughout the cable. Electrical continuity is important for bonding and grounding, toning for location, and other related system issues, and may represent a "goodness of manufacture" criteria. Typically, the test is one of continuity and carries no resistance or conductivity requirement. The metallic elements may be tested individually or may be tested as a total group. Since this latter criterion is frequently the case, all elements are to be measured as a group unless specified otherwise. NOTE - Detail specifications may allow such elements as strength members to be non-continuous throughout the cable. This is a special case, and attention is directed to the detail specification.

Document History

June 7, 2021
Optical fibre cables – Part 1-403: Generic specification – Basic optical cable test procedures – Electrical test methods – Electrical continuity test of cable metallic elements, method H3
IEC 60794-1-403:2021 specifies a method of verifying that cable metallic elements are electrically continuous throughout the cable. Electrical continuity is important for bonding and grounding,...
DSF/PREN IEC 60794-1-403
Optical Fibre Cables – Basic optical cable test procedures – Part 403: Electrical test methods – Electrical continuity test of cable metallic elements, Method H3
The electrical continuity test is to verify that cable metallic elements are electrically continuous throughout the cable. Electrical continuity is important for bonding and grounding, toning for...
Advertisement