DS/EN IEC 55036
Electric and hybrid electric road vehicles – Radio disturbance characteristics – Limits and methods of measurement for the protection of off-board receivers below 30 MHz
| Organization: | DS |
| Publication Date: | 18 September 2020 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Emission): | 33.100.10 |
scope:
The limits in this International Standard are designed to provide protection for off-board receivers in the frequency range of 150 kHz to 30 MHz when used in the residential environment. Compliance with this standard may not provide adequate protection for new types of radio transmissions or receivers used in the residential environment nearer than 10 m to the vehicle. Note 1: Compliance with this standard may provide satisfactory protection for receivers of other types of transmissions when used in the residential environment, including radio transmissions in frequency ranges other than that specified.
Document History