DS/ISO 3303-2

Rubber- or plastics-coated fabrics – Determination of bursting strength – Part 2: Hydraulic method

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 September 2020
Status: active
Page Count: 16
ICS Code (Coated fabrics): 59.080.40
scope:

This document specifies a method for the determination of the bursting strength of rubber - or plastics - coated fabrics, using one of two types of diaphragm bursting tester, designated type A and B, both operated by hydraulic pressure. The type A test machine is applicable to materials having bursting strengths ranging from 350 kPa to 5 500 kPa and the type B test machine is applicable to materials of bursting strengths ranging from 70 kPa to 1 400 kPa.

Document History

DS/ISO 3303-2
September 14, 2020
Rubber- or plastics-coated fabrics – Determination of bursting strength – Part 2: Hydraulic method
This document specifies a method for the determination of the bursting strength of rubber – or plastics – coated fabrics, using one of two types of diaphragm bursting tester, designated type A and B,...
Advertisement