DS/EN ISO 16486-1

Plastics piping systems for the supply of gaseous fuels – Unplasticized polyamide (PA-U) piping systems with fusion jointing and mechanical jointing – Part 1: General (ISO 16486-1:2020)

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 September 2020
Status: active
Page Count: 38
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
scope:

This part of ISO 16486 specifies the general properties of unplasticized polyamide (PA-U) compounds for the manufacture of pipes, fittings and valves made from these compounds, intended to be buried and used for the supply of gaseous fuels. It also specifies the test parameters for the test methods to which it refers. ISO 16486 is applicable to PA-U piping systems the components of which are connected by fusion jointing and/or mechanical jointing

Document History

January 2, 2024
Plastics piping systems for the supply of gaseous fuels – Unplasticized polyamide (PA-U) piping systems with fusion jointing and mechanical jointing – Part 1: General (ISO 16486-1:2023)
This document specifies the general properties of unplasticized polyamide (PA-U) compounds for the manufacture of pipes, fittings and valves made from these compounds, intended to be buried and used...
DS/EN ISO 16486-1
September 14, 2020
Plastics piping systems for the supply of gaseous fuels – Unplasticized polyamide (PA-U) piping systems with fusion jointing and mechanical jointing – Part 1: General (ISO 16486-1:2020)
This part of ISO 16486 specifies the general properties of unplasticized polyamide (PA-U) compounds for the manufacture of pipes, fittings and valves made from these compounds, intended to be buried...
Plastics piping systems for the supply of gaseous fuels – Unplasticized polyamide (PA-U) piping systems with fusion jointing and mechanical jointing – Part 1: General (ISO/DIS 16486-1:2019)
This part of ISO 16486 specifies the general properties of unplasticized polyamide (PA-U) compounds for the manufacture of pipes, fittings and valves made from these compounds, intended to be buried...
Plastics piping systems for the supply of gaseous fuels – Unplasticized polyamide (PA-U) piping systems with fusion jointing and mechanical jointing – Part 1: General (ISO/FDIS 16486-1:2020)
This part of ISO 16486 specifies the general properties of unplasticized polyamide (PA-U) compounds for the manufacture of pipes, fittings and valves made from these compounds, intended to be buried...
Plastics piping systems for the supply of gaseous fuels – Unplasticized polyamide (PA-U) piping systems with fusion jointing and mechanical jointing – Part 1: General (ISO/DIS 16486-1:2023)
This document specifies the general properties of unplasticized polyamide (PA-U) compounds for the manufacture of pipes, fittings and valves made from these compounds, intended to be buried and used...
Advertisement