CEN - EN 13971

Carbonate and silicate liming materials - Determination of reactivity - Potentiometric titration method with hydrochloric acid

active, Most Current
Organization: CEN
Publication Date: 1 September 2020
Status: active
Page Count: 20
ICS Code (Fertilizers): 65.080
scope:

This document specifies a method for the determination of the speed and effectiveness of the neutralizing potential of calcium carbonate, calcium magnesium carbonate and calcium magnesium silicate liming materials by potentiometric titration with hydrochloric acid.

For liming materials coarser than 1 mm, it is essential to prepare the sample of a liming material by following exactly the description of Annex A.

This method is applicable only to liming materials with a maximum particle size of 6,3 mm.

The type of liming material can be identified according to EN 14069 and the particle size can be determined according to EN 12948.

Document History

EN 13971
September 1, 2020
Carbonate and silicate liming materials - Determination of reactivity - Potentiometric titration method with hydrochloric acid
This document specifies a method for the determination of the speed and effectiveness of the neutralizing potential of calcium carbonate, calcium magnesium carbonate and calcium magnesium silicate...
December 1, 2012
Carbonate and silicate liming materials - Determination of reactivity - Potentiometric titration method with hydrochloric acid
This European Standard specifies a method for the determination of the speed and effectiveness of the neutralising potential of calcium carbonate, calcium magnesium carbonate and calcium magnesium...
February 1, 2008
Carbonate liming materials - Determination of reactivity - Potentiometric titration method with hydrochloric acid
A description is not available for this item.
December 1, 2002
Carbonate liming materials - Determination of reactivity - Potentiometric titration method with hydrochloric acid
A description is not available for this item.

References

Advertisement