AENOR - UNE-EN 13786+A1
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
inactive, Most Current
| Organization: | AENOR |
| Publication Date: | 20 May 2009 |
| Status: | inactive |
| Page Count: | 140 |
| ICS Code (Ball and plug valves): | 23.060.20 |
Document History
UNE-EN 13786+A1
May 20, 2009
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
January 26, 2005
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.