JSA - JIS L 1961
Fibre ropes—Electrostatic surface potential measuring method
| Organization: | JSA |
| Publication Date: | 20 February 2020 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Ropes): | 59.080.50 |
scope:
This document specifies a method for measuring the surface potential of fibre ropes generated by tribocharging. The measuring method specified in this Standard is only applicable to fibre ropes of diameter between 12 mm and 20 mm.
This Standard is not intended to be used to evaluate the safety of ropes for use in explosive atmospheres.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 20615:2018 Fibre ropes-Electrostatic surface potential measuring method (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History