NPFC - MIL-DTL-8794

HOSE, SYNTHETIC RUBBER - HYDRAULIC FLUID, FUEL, COOLANT, AND OIL RESISTANT, GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 1 September 2020
Status: active
Page Count: 26
scope:

Scope.

This specification covers hose, synthetic rubber - hydraulic fluid, fuel, coolant, and oil resistant.

intended Use:

The hose when assembled to MIL-DTL-5070 adapters are used in aircraft for hydraulic, fuel and engine oil system hose assemblies in accordance with MIL-DTL-8795. Other hose assemblies utilizing... View More

Document History

MIL-DTL-8794
September 1, 2020
HOSE, SYNTHETIC RUBBER - HYDRAULIC FLUID, FUEL, COOLANT, AND OIL RESISTANT, GENERAL SPECIFICATION FOR
The hose when assembled to MIL-DTL-5070 adapters are used in aircraft for hydraulic, fuel and engine oil system hose assemblies in accordance with MIL-DTL-8795. Other hose assemblies utilizing this...
May 9, 2017
HOSE, SYNTHETIC RUBBER - HYDRAULIC FLUID, FUEL, AND OIL RESISTANT
The hose when assembled to MIL-DTL-5070 adapters are used in aircraft for hydraulic, fuel and engine oil system hose assemblies in accordance with MIL-DTL-8795. Other hose assemblies utilizing this...
September 1, 2011
HOSE, SYNTHETIC RUBBER - HYDRAULIC FLUID, FUEL, AND OIL RESISTANT
The hose when assembled to MIL-DTL-5070 adapters are used in aircraft for hydraulic, fuel and engine oil system hose assemblies in accordance with MIL-DTL-8795. Other hose assemblies utilizing this...
October 26, 2010
HOSE, SYNTHETIC RUBBER - HYDRAULIC FLUID, FUEL, AND OIL RESISTANT
The hose when assembled to MIL-DTL-5070 adapters are used in aircraft for hydraulic, fuel and engine oil system hose assemblies in accordance with MIL-DTL-8795. Other hose assemblies utilizing this...
August 7, 2007
HOSE, SYNTHETIC RUBBER - HYDRAULIC FLUID, FUEL, AND OIL RESISTANT
The hose when assembled to MIL-DTL-5070 adapters are used in aircraft for hydraulic, fuel and engine oil system hose assemblies in accordance with MIL-DTL-8795. Other hose assemblies utilizing this...
April 16, 2007
HOSE, SYNTHETIC RUBBER - HYDRAULIC FLUID, FUEL, AND OIL RESISTANT
The hose when assembled to MIL-DTL-5070 adapters are used in aircraft for hydraulic, fuel and engine oil system hose assemblies in accordance with MIL-DTL-8795. Other hose assemblies utilizing this...
September 22, 2000
HOSE, ELASTOMERIC - HYDRAULIC FLUID, FUEL, AND OIL RESISTANT
This specification is being retained as a military detail specification because of the unique military requirements for use in systems operating in an environment from −65 °F to 250 °F. The...
April 21, 1977
HOSE, ELASTOMERIC - HYDRAULIC FLUID, FUEL, AND OIL RESISTANT
A description is not available for this item.
February 4, 1971
HOSE, ELASTOMERIC - HYDRAULIC FLUID, FUEL, AND OIL RESISTANT
The hose covered by this specification is intended for use in hydraulic, fuel, and oil (petroleum base only) systems when assembled with adapters qualified to MIL-A-5070 and at the pressures...
July 15, 1969
HOSE, ELASTOMERIC - HYDRAULIC FLUID, FUEL, AND OIL RESISTANT
A description is not available for this item.
December 4, 1964
HOSE, ELASTOMERIC - HYDRAULIC FLUID, FUEL, AND OIL RESISTANT
A description is not available for this item.
July 25, 1958
HOSE, ELASTOMERIC - HYDRAULIC FLUID, FUEL, AND OIL RESISTANT
A description is not available for this item.

References

Advertisement