DIN EN ISO 10893-9

Non-destructive testing of steel tubes - Part 9: Automated ultrasonic testing for the detection of laminar imperfections in strip/plate used for the manufacture of welded steel tubes (ISO 10893-9:2011 + Amd 1:2020); German version EN ISO 10893-9:2011 + A1:2020

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2020
Status: active
Page Count: 18
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20

Document History

DIN EN ISO 10893-9
October 1, 2020
Non-destructive testing of steel tubes - Part 9: Automated ultrasonic testing for the detection of laminar imperfections in strip/plate used for the manufacture of welded steel tubes (ISO 10893-9:2011 + Amd 1:2020); German version EN ISO 10893-9:2011 + A1:2020
A description is not available for this item.
September 1, 2019
Non-destructive testing of steel tubes - Part 9: Automated ultrasonic testing for the detection of laminar imperfections in strip/plate used for the manufacture of welded steel tubes - Amendment 1: Change acceptance criteria (ISO 10893-9:2011/DAM 1:2019); German and English version EN ISO 10893-9:2011/prA1:2019
A description is not available for this item.
July 1, 2011
Non-destructive testing of steel tubes - Part 9: Automated ultrasonic testing for the detection of laminar imperfections in strip/plate used for the manufacture of welded steel tubes (ISO 10893-9:2011); German version EN ISO 10893-9:2011
Dieser Teil der ISO 10893 legt die Anforderungen an die automatische Ultraschallprüfung zum Nachweis von Dopplungen in Band/Blech, das für die Herstellung geschweißter Rohre eingesetzt wird, fest....
March 1, 2009
Non-destructive testing of steel tubes - Part 9: Automated ultrasonic testing for the detection of laminar imperfections in strip/plate used for the manufacture of welded steel tubes (ISO/DIS 10893-9:2008); German version prEN ISO 10893-9:2009
A description is not available for this item.
Advertisement