DIN EN ISO 8130-5

Coating powders - Part 5: Determination of flow properties of a powder/air mixture (ISO/DIS 8130-5:2020); German and English version prEN ISO 8130-5:2020

inactive
Organization: DIN
Publication Date: 1 October 2020
Status: inactive
Page Count: 19
ICS Code (Paints and varnishes): 87.040

Document History

October 1, 2021
Coating powders - Part 5: Determination of flow properties of a powder/air mixture (ISO 8130-5:2021)
A description is not available for this item.
DIN EN ISO 8130-5
October 1, 2020
Coating powders - Part 5: Determination of flow properties of a powder/air mixture (ISO/DIS 8130-5:2020); German and English version prEN ISO 8130-5:2020
A description is not available for this item.
February 1, 2011
Coating powders - Part 5: Determination of flow properties of a powder/air mixture (ISO 8130-5:1992)
This part of ISO 8130 specifies a method for determining the flow properties of mixture of coating powder and air. The method reflects commercial practice in powder spraying (see "Bibliography",...
Advertisement