DS/EN 13757-1

Communication systems for meters – Part 1: Data exchange

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 November 2014
Status: active
Page Count: 144
ICS Code (Application layer): 35.100.70
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This European Standard specifies data exchange and communications for meters and remote reading of meters in a generic way. This European Standard establishes a protocol specification for the Application Layer for meters and establishes several protocols for meter communications which may be applied depending on the application being fulfilled. NOTE - Electricity meters are not covered by this standard, as the standardization of remote readout of electricity meters is a task for CENELEC.

Document History

December 6, 2021
Communication systems for meters – Part 1: Data exchange
This document specifies data exchange and communications for meters in a generic way. This document establishes a protocol specification for the Application Layer for meters and establishes several...
DS/EN 13757-1
November 18, 2014
Communication systems for meters – Part 1: Data exchange
This European Standard specifies data exchange and communications for meters and remote reading of meters in a generic way. This European Standard establishes a protocol specification for the...
February 26, 2003
Communication systems for meters and remote reading of meters - Part 1: Data exchange
This document describes the data exchange and communications for meters and remote reading of meters in a generic way. It is part 1 of the EN 13757 Standard. Additional parts are: EN 13757 Part 2:...
Communication systems for and remote reading of meters - Part 1: Data exchange
This European Standard specifies data exchange and communications for meters and remote reading of meters in a generic way. This European Standard establishes a protocol specification for the...
Communication system for and remote reading of meters - Part 1: Data exchange
This document applies to the data exchange and communications for meters and remote reading of meters in a generic way. It is part 1 of the EN 13757 Standard. Additional parts of the EN13757...
Advertisement