DS/EN ISO 15792-2

Welding consumables – Test methods – Part 2: Preparation of single-run and two-run technique test pieces and specimens in steel (ISO 15792-2:2020)

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 September 2020
Status: active
Page Count: 20
ICS Code (Welding consumables): 25.160.20
scope:

This document specifies the preparation of butt weld test pieces and specimens. The test pieces and specimens are used to determine the strength and impact properties of welded joints when testing welding consumables with single-run and two-run techniques. This document is applicable to welding consumables for arc welding of steel. This document is not suitable for electro-slag or electro-gas welding.

Document History

DS/EN ISO 15792-2
September 22, 2020
Welding consumables – Test methods – Part 2: Preparation of single-run and two-run technique test pieces and specimens in steel (ISO 15792-2:2020)
This document specifies the preparation of butt weld test pieces and specimens. The test pieces and specimens are used to determine the strength and impact properties of welded joints when testing...
May 30, 2008
Welding consumables – Test methods – Part 2: Preparation of single-run and two-run technique test specimens in steel
This part of ISO 15792 specifies the preparation of butt weld test pieces and specimens. The purpose is to define the test methods in order to determine strength and impact strength of the welded...
November 4, 2007
Welding consumables - Test methods - Part 2: Preparation of single-run and two-run technique test specimens in steel
A description is not available for this item.
Welding consumables – Test methods – Part 2: Preparation of single-run and two-run technique test specimens in steel (ISO/DIS 15792-2: 2019)
This document specifies the preparation of butt weld test pieces and specimens. The purpose is to define test methods in order to determine strength and impact strength of the welded joint when...
Advertisement