DS/ISO/IEC TR 19075-9

Information technology database languages – Guidance for the use of database language SQL – Part 9: Online analytic processing (OLAP) capabilities

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 September 2020
Status: active
Page Count: 60
ICS Code (Languages used in information technology): 35.060
scope:

This document discusses the syntax and semantics for including online analytic processing (OLAP) capabilities in SQL, as defined in ISO/IEC 9075-2. It discusses the following features regarding OLAP capabilities of the SQL language: — Feature T611, "Elementary OLAP operations", — Feature T612, "Advanced OLAP operations", — Feature T614, "NTILE function", — Feature T615, "LEAD and LAG functions", — Feature T616, "Null treatment option for LEAD and LAG functions", — Feature T617, "FIRST_VALUE and LAST_VALUE functions", — Feature T618, "NTH_VALUE function", — Feature T619, "Nested window functions", — Feature T620, "WINDOW clause: GROUPS option", — Feature T621, "Enhanced numeric functions".

Document History

DS/ISO/IEC TR 19075-9
September 24, 2020
Information technology database languages – Guidance for the use of database language SQL – Part 9: Online analytic processing (OLAP) capabilities
This document discusses the syntax and semantics for including online analytic processing (OLAP) capabilities in SQL, as defined in ISO/IEC 9075-2. It discusses the following features regarding OLAP...

References

Advertisement