IEC 60794-6-30

Optical fibre cables – Part 6-30: Indoor-outdoor cables – Family specification for weatherised indoor cables

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2020
Status: active
Page Count: 50
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a family specification covering optical fibre indoor cables that are deployed in short length (≤ 10 m) outdoor environments. These cables generally possess the characteristics associated with indoor cable designs having the appropriate fire performance and flexibility that makes them suitable for use in premises. Because of its predicted use outdoors, stability against environmental attack, for example UV radiation and humidity (see IEC 60794-6:2020, Table 1), is important. Typical application spaces include the extension of a short length of indoor cable outside the building such as to a NAP mounted outside the building at the house wall.

Document History

IEC 60794-6-30
September 1, 2020
Optical fibre cables – Part 6-30: Indoor-outdoor cables – Family specification for weatherised indoor cables
This part of IEC 60794 is a family specification covering optical fibre indoor cables that are deployed in short length (≤ 10 m) outdoor environments. These cables generally possess the...

References

Advertisement