SNV - SN EN 10217-1

Welded steel tubes for pressure purposes - Technical delivery conditions - Part 1: Electric welded and submerged arc welded non-alloy steel tubes with specified room temperature properties

active, Most Current
Organization: SNV
Publication Date: 1 November 2019
Status: active
Page Count: 48
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This document specifies the technical delivery conditions for qualities TR1 and TR2 of electric welded and submerged arc welded tubes of circular cross section, with specified room temperature properties, made from non-alloy quality steel. NOTE 1 Quality TR2 is intended to support the essential requirements of EU Directive 2014/68/EU in respect of pressure equipment with specified room temperature properties (see Table 5). NOTE 2 Once this standard is published in the Official Journal of the European Union (OJEU), presumption of conformity to the Essential Safety Requirements (ESR) of Directive 2014/68/EU is limited to the technical data for the materials in this standard and does not presume adequacy of the material for a specific item of pressure equipment. Consequently, the assessment of the technical data stated in this material standard against the design requirements of a specific item of equipment to verify that the ESRs of the Pressure Equipment Directive are satisfied, needs to be done by the designer or manufacturer of the pressure equipment, taking also into account any subsequent processing procedures which may affect properties of the base materials.

Document History

SN EN 10217-1
November 1, 2019
Welded steel tubes for pressure purposes - Technical delivery conditions - Part 1: Electric welded and submerged arc welded non-alloy steel tubes with specified room temperature properties
This document specifies the technical delivery conditions for qualities TR1 and TR2 of electric welded and submerged arc welded tubes of circular cross section, with specified room temperature...
April 1, 2005
Welded steel tubes for pressure purposes - Technical delivery conditions - Part 1: Non-alloy steel tubes with specified room temperature properties; Amendment A1
A description is not available for this item.
May 1, 2002
Welded steel tubes for pressure purposes - Technical delivery conditions - Part 1: Non-alloy steel tubes with specified room temperature properties
A description is not available for this item.

References

Advertisement