SNV - SN EN ISO 13766-1
Earth-moving and building construction machinery - Electromagnetic compatibility (EMC) of machines with internal electrical power supply - Part 1: General EMC requirements under typical electromagnetic environmental conditions
| Organization: | SNV |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
ISO 13766-1:2018 provides test methods and acceptance criteria for the evaluation of the electromagnetic compatibility (EMC) of earth-moving machinery, as defined in ISO 6165:2012, and of the following building construction machinery as defined in ISO/TR 12603:2010: - drilling and foundation equipment; - equipment used for the preparation, conveyance and compaction of concrete, mortar and processing reinforcement; - road construction and maintenance machinery and equipment. ISO 13766-1:2018 deals with general EMC requirements under typical electromagnetic environmental conditions. (ISO 13766-2:2018 deals with EMC requirements specifically related to functional safety). Electrical/electroni
Document History