SNV - SN EN ISO 15708-2

Non-destructive testing - Radiation methods for Computed tomography - Part 2: Principles, equipment and samples

active, Most Current
Organization: SNV
Publication Date: 1 November 2019
Status: active
Page Count: 26
ICS Code (Non-destructive testing): 19.100
scope:

ISO 15708-2:2017 specifies the general principles of X-ray computed tomography (CT), the equipment used and basic considerations of sample, materials and geometry. It is applicable to industrial imaging (i.e. non-medical applications) and gives a consistent set of CT performance parameter definitions, including how those performance parameters relate to CT system specifications. ISO 15708-2:2017 deals with computed axial tomography and excludes other types of tomography such as translational tomography and tomosynthesis.

Document History

SN EN ISO 15708-2
November 1, 2019
Non-destructive testing - Radiation methods for Computed tomography - Part 2: Principles, equipment and samples
ISO 15708-2:2017 specifies the general principles of X-ray computed tomography (CT), the equipment used and basic considerations of sample, materials and geometry. It is applicable to industrial...

References

Advertisement