SNV - SN EN ISO 2063-1

Thermal spraying - Zinc, aluminium and and their alloys - Part 1: Design considerations and quality requirements for corrosion protection systems

active, Most Current
Organization: SNV
Publication Date: 1 November 2019
Status: active
Page Count: 40
ICS Code (Metallic coatings): 25.220.40
ICS Code (Surface treatment): 25.220.20
scope:

This document specifies requirements for the protection of iron and steel surfaces against corrosion by applying thermal-sprayed metallic coatings of zinc, aluminium or their alloys. In this document, requirements for the planning of the corrosion protection system and for the constructive design of the component to be protected are specified, where thermal spraying is intended to be the process for the deposition of the metallic corrosion protection. Some field-related basic terms are defined and instructions for corrosion behaviour of the zinc and aluminium materials under different environment conditions are provided. Characteristic properties of the coating, e.g. coating thickness, minimum adhesive strength and surface appearance, are specified and test procedures for thermal-sprayed corrosion protection coatings of zinc, aluminium or their alloys are determined. This document is valid for applying thermal-sprayed zinc and aluminium protection coatings against corrosion in the temperature range between -50 °C to +200 °C, taking into consideration the service conditions of any sealants used. Heat-resistant protective coatings of aluminium are covered by ISO 17834 and are not in the scope of this document. Other corrosion protection processes, e.g. hot-dip galvanizing (galvanic coating), sherardizing, electroplating or selection and deposition of organic coatings/paints are not in the scope of this document. Requirements for the manufacturing of thermal-sprayed coatings are specified in ISO 2063-2.

Document History

SN EN ISO 2063-1
November 1, 2019
Thermal spraying - Zinc, aluminium and and their alloys - Part 1: Design considerations and quality requirements for corrosion protection systems
This document specifies requirements for the protection of iron and steel surfaces against corrosion by applying thermal-sprayed metallic coatings of zinc, aluminium or their alloys. In this...
March 1, 2018
Thermal spraying - Zinc, aluminium and their alloys - Part 1: Design considerations and quality requirements for corrosion protection systems
A description is not available for this item.

References

Advertisement