IEC 63182-2

Magnetic powder cores – Guidelines on dimensions and the limits of surface irregularities – Part 2: Ring-cores

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2020
Status: active
Page Count: 26
ICS Code (Magnetic components): 29.100.10
scope:

This part of IEC 63182 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of ring-cores (also called toroids) made of magnetic powder, the effective parameter values to be used in calculations involving them, and gives guidelines on allowable limits of surface irregularities applicable to coated ring-cores.

The selection of core sizes for this document is based on the philosophy of including those sizes which are industrial standards, meaning that they are in broad-based use within the industry. This document is considered as a sectional specification useful in the negotiations between magnetic powder core manufacturers and users about surface irregularities.

Document History

IEC 63182-2
September 1, 2020
Magnetic powder cores – Guidelines on dimensions and the limits of surface irregularities – Part 2: Ring-cores
This part of IEC 63182 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of ring-cores (also called toroids) made of magnetic powder, the...

References

Advertisement