CEN - EN ISO 1460
Metallic coatings - Hot dip galvanized coatings on ferrous materials - Gravimetric determination of the mass per unit area
| Organization: | CEN |
| Publication Date: | 1 September 2020 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
This document specifies a method of determining the mass per unit area of hot dip galvanized coatings on ferrous materials.
Since an exact knowledge of the area of the surface is essential, this document is mainly applicable to shapes whose areas are easy to determine. If, with heavy samples, the specifications of Clause 7 cannot be met, then the hot dip galvanized coating mass is determined by another method.
Document History