SNZ - AS/NZS 5601.2

Gas installations Part 2: LP Gas installations in caravans and boats for non-propulsive purposes

inactive
Organization: SNZ
Publication Date: 1 October 2020
Status: inactive
Page Count: 114
scope:

This Standard specifies requirements and means of conformance for the design, installation, repair, alteration, modification, replacement and commissioning of LP Gas installations in caravans and boats for non-propulsive purposes.

The requirements cover -

(a) caravans;

(b) mobile homes, mobile holiday homes, campervans and motor homes;

(c) transportable structures with fixed gas installations, other than transportable homes and classroom units;

(d) trucks and trailers incorporating fixed gas installations;

(e) boats;

(f) houseboats;

(g) floating restaurants, whether fixed or mobile; and

(h) catering vehicles, whether self-propelled or towed.

NOTE 1 A mobile home includes what is often referred to as a "tiny house", which is a relocatable home as distinct from a permanent structure that is transported from one fixed location to the next (see exclusions below).

NOTE 2 Where commercial catering equipment is to be installed, refer to AS/NZS 5601.1 for specific appliance installation requirements downstream of the appliance installation valve.

Document History

October 1, 2020
Gas installations Part 2: LP Gas installations in caravans and boats for non-propulsive purposes
This Standard specifies requirements and means of conformance for the design, installation, repair, alteration, modification, replacement and commissioning of LP Gas installations in caravans and...
AS/NZS 5601.2
October 1, 2020
Gas installations Part 2: LP Gas installations in caravans and boats for non-propulsive purposes
This Standard specifies requirements and means of conformance for the design, installation, repair, alteration, modification, replacement and commissioning of LP Gas installations in caravans and...
September 16, 2013
Gas installations Part 2: LP Gas installations in caravans and boats for non-propulsive purposes
This Standard provides the mandatory requirements and means of compliance for the design, installation and commissioning of LP Gas installations in caravans and boats for non-propulsive purposes.
September 16, 2013
Gas installations Part 2: LP Gas installations in caravans and boats for non-propulsive purposes
This Standard provides the mandatory requirements and means of compliance for the design, installation and commissioning of LP Gas installations in caravans and boats for non-propulsive purposes.
September 16, 2013
Gas installations Part 2: LP Gas installations in caravans and boats for non-propulsive purposes
This Standard provides the mandatory requirements and means of compliance for the design, installation and commissioning of LP Gas installations in caravans and boats for non-propulsive purposes...
September 16, 2013
Gas installations Part 2: LP Gas installations in caravans and boats for non-propulsive purposes
This Standard provides the mandatory requirements and means of compliance for the design, installation and commissioning of LP Gas installations in caravans and boats for non-propulsive purposes.
December 23, 2010
Gas installations Part 2: LP Gas installations in caravans and boats for non-propulsive purposes
SCOPE AND APPLICATION This Standard contains the mandatory requirements and means of compliance for the design, installation and commissioning of LP Gas installations in caravans and boats for...
December 23, 2010
Gas installations Part 2: LP Gas installations in caravans and boats for non-propulsive purposes
SCOPE AND APPLICATION This Standard contains the mandatory requirements and means of compliance for the design, installation and commissioning of LP Gas installations in caravans and boats for...

References

Advertisement