DS/EN IEC 62828-5

Reference conditions and procedures for testing industrial and process measurement transmitters – Part 5: Specific procedures for flow transmitters

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 September 2020
Status: active
Page Count: 44
ICS Code (Temperature-measuring instruments): 17.200.20
ICS Code (Industrial process measurement and control): 25.040.40
scope:

IEC 62828-5:2020 establishes specific procedures for testing flow transmitters used in measuring and control systems for industrial process and for machinery control systems. For general test procedures, reference is to be made to IEC 62828-1:2017, applicable to all types of industrial and process measurement transmitters. This document - together with IEC 62828-1:2017 - is the reference standard for testing every type of flow transmitter, not only for liquids but also for gases and for steam. In this document, "industrial flow transmitters" consistently covers all types of flow transmitters used in measuring and control systems for industrial process and for machinery.

Document History

DS/EN IEC 62828-5
September 29, 2020
Reference conditions and procedures for testing industrial and process measurement transmitters – Part 5: Specific procedures for flow transmitters
IEC 62828-5:2020 establishes specific procedures for testing flow transmitters used in measuring and control systems for industrial process and for machinery control systems. For general test...
Reference conditions and procedures for testing Industrial and process measurement transmitters – Part 5: Specific procedures for flow transmitters
This Part 5 of the IEC 62828 standard series establishes specific procedures for testing flow transmitters used in measuring and control systems for industrial process and for machinery control...
Advertisement