DS/EN ISO 18243
Electrically propelled mopeds and motorcycles – Test specifications and safety requirements for lithium-ion battery systems – Amendment 1 (ISO 18243:2017/Amd 1:2020)
| Organization: | DS |
| Publication Date: | 28 September 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
scope:
ISO 18243:2017 specifies the test procedures for lithium-ion battery packs and systems used in electrically propelled mopeds and motorcycles. The specified test procedures enable the user of this document to determine the essential characteristics on performance, safety and reliability of lithium-ion battery packs and systems. The user is also supported to compare the test results achieved for different battery packs or systems. ISO 18243:2017 enables setting up a dedicated test plan for an individual battery pack or system subject to an agreement between customer and supplier. If required, the relevant test procedures and/or test conditions of lithium-ion battery packs and systems are selected from the standard tests provided in this document to configure a dedicated test plan. NOTE 1 - Electrically power-assisted cycles (EPAC) cannot be considered as mopeds. The definition of electrically power-assisted cycles can differ from country to country. An example of definition can be found in the EU Directive 2002/24/EC. NOTE 2 - Testing on cell level is specified in IEC 62660 (all parts).
Document History