DSF/PREN IEC 62244

Radiation protection instrumentation – Installed radiation portal monitors (RPMs) for the detection of illicit trafficking of radioactive and nuclear materials

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 64
ICS Code (Radiation protection): 13.280
scope:

This document defines the performance requirements of installed monitors used for the detection of gamma and neutron radiation emitters. These monitors are commonly known as radiation portal monitors or RPMs. They are used to monitor vehicles, cargo containers, people, or packages and are typically located at national and international border crossings. They may be used at any location where there is a need for this type of monitoring.

Document History

February 15, 2021
Radiation protection instrumentation – Installed radiation portal monitors (RPMs) for the detection of illicit trafficking of radioactive and nuclear materials
This document defines the performance requirements of installed monitors used for the detection of gamma and neutron radiation emitters. These monitors are commonly known as radiation portal monitors...
DSF/PREN IEC 62244
Radiation protection instrumentation – Installed radiation portal monitors (RPMs) for the detection of illicit trafficking of radioactive and nuclear materials
This document defines the performance requirements of installed monitors used for the detection of gamma and neutron radiation emitters. These monitors are commonly known as radiation portal monitors...
Advertisement