DSF/PREN ISO 8130-2
Coating powders – Part 2: Determination of density by gas comparison pyknometer (referee method) (ISO/DIS 8130-2:2020)
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This document specifies a method for the determination of density for all types of coating powders using a gas comparison pycnometer.
Document History
July 19, 2021
Coating powders – Part 2: Determination of density by gas comparison pyknometer (referee method) (ISO 8130-2:2021)
This document specifies a method for the determination of density for all types of coating powders using a gas comparison pycnometer.
January 21, 2011
Coating powders – Part 2: Determination of density by gas comparison pyknometer (referee method)
The method can be used for all types of coating powder, is simple to carry out, but requires more expensive instrumentation than is often used for density determinations. It is based on the...
DSF/PREN ISO 8130-2
Coating powders – Part 2: Determination of density by gas comparison pyknometer (referee method) (ISO/DIS 8130-2:2020)
This document specifies a method for the determination of density for all types of coating powders using a gas comparison pycnometer.
Coating powders - Part 2: Determination of density by gas comparison pyknometer (referee method) (ISO 8130-2:1992)
The method can be used for all types of coating powder, is simple to carry out, but requires more expensive instrumentation than is often used for density determinations. It is based on the...