SNV - SN EN IEC 61238-1-3/A11
Compression and mechanical connectors for power cables - Part 1-3: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages above 1 kV (Um = 1,2 kV) up to 36 kV (Um = 42 kV) tested on non-insulated conductors
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Other graphical symbols): | 01.080.99 |
Document History
SN EN IEC 61238-1-3/A11
September 1, 2019
Compression and mechanical connectors for power cables - Part 1-3: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages above 1 kV (Um = 1,2 kV) up to 36 kV (Um = 42 kV) tested on non-insulated conductors
A description is not available for this item.