SNV - SN EN 927-10

Paints and varnishes - Coating materials and coating systems for exterior wood - Part 10: Resistance to blocking of paints and varnishes on wood

active, Most Current
Organization: SNV
Publication Date: 1 December 2019
Status: active
Page Count: 24
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a test method for determining, under specified optional conditions, whether a single-coat film or a multi-coat system of paints and varnishes on wood after a specified drying period is sufficiently dry to avoid damage when two painted surfaces or one painted surface and another surface are placed in contact under pressure and subsequently separated. The method is intended to simulate the conditions when painted articles come into contact which each other. In comparison to EN ISO 9117-2, the conditioning and parameters which influence the behaviour of wood coatings are more specific. NOTE In some countries, the test is called a 'block or blocking resistance' test.

Document History

SN EN 927-10
December 1, 2019
Paints and varnishes - Coating materials and coating systems for exterior wood - Part 10: Resistance to blocking of paints and varnishes on wood
This document specifies a test method for determining, under specified optional conditions, whether a single-coat film or a multi-coat system of paints and varnishes on wood after a specified drying...

References

Advertisement