SNV - SN EN 60531/A11
Household electric thermal storage room heaters - Methods for measuring performance
| Organization: | SNV |
| Publication Date: | 1 August 2019 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Other graphical symbols): | 01.080.99 |
scope:
This standard applies to electric storage heaters having a daily operating cycle and intended to heat the room in which they are located.
NOTE 1 This standard does not apply to heating appliances incorporated in the building structure, to central heating systems or to floor heating installations.
NOTE 2 If an appliance is intended to be operated as a storage heater or as a direct-acting room heater, it is also tested in accordance with EN 60675.
NOTE 3 If an appliance has a heat retention of less than 20 %, it is not considered to be a storage heater.
This standard defines the main performance characteristics of storage heaters and specifies methods for measuring these characteristics, for the information of users.
NOTE 4 Information which may be of interest to the consumer is listed in Annex D.
This standard does not specify values for performance characteristics.
NOTE 5 This standard does not deal with:
- safety requirements (EN 60335-2-60);
- acoustical noise of fans heaters (EN 60704-2-2).
Document History